Capital Lighting, Inc. 8021MRKB Sconces-Single Glass 489268

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 8.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Kentucky Bronze Weight: 1.98 Product Name: One Light Wall Sconce UPC: 783209802148 Category: Wall Sconce Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 8.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Kentucky Bronze Weight: 1.98 Product Name: One Light Wall Sconce UPC: 783209802148 Category: Wall Sconce Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
8021MRKB Sconces-Single Glass - 489268 - Capital Lighting, Inc.
Columbus, OH, USA
8021MRKB Sconces-Single Glass
489268
8021MRKB Sconces-Single Glass 489268
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 8.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Kentucky Bronze Weight: 1.98 Product Name: One Light Wall Sconce UPC: 783209802148 Category: Wall Sconce Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 8.50
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Kentucky Bronze
Weight: 1.98
Product Name: One Light Wall Sconce
UPC: 783209802148
Category: Wall Sconce
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489268
Product Name 8021MRKB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details