Capital Lighting, Inc. 8016MRSN Bathroom Fixtures-Five+Lights 489260

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Satin Nickel Weight: 13.89 Product Name: Seven Light Bath Vanity UPC: 783209801622 Category: Bath Vanity Glass: Marble Shipped Via: Truck Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Satin Nickel Weight: 13.89 Product Name: Seven Light Bath Vanity UPC: 783209801622 Category: Bath Vanity Glass: Marble Shipped Via: Truck Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
8016MRSN Bathroom Fixtures-Five+Lights - 489260 - Capital Lighting, Inc.
Columbus, OH, USA
8016MRSN Bathroom Fixtures-Five+Lights
489260
8016MRSN Bathroom Fixtures-Five+Lights 489260
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Satin Nickel Weight: 13.89 Product Name: Seven Light Bath Vanity UPC: 783209801622 Category: Bath Vanity Glass: Marble Shipped Via: Truck Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 7.00
Extension: 8
Bulb
Type: Medium
Qty: 7
Wattage: 100
Finish: Satin Nickel
Weight: 13.89
Product Name: Seven Light Bath Vanity
UPC: 783209801622
Category: Bath Vanity
Glass: Marble
Shipped Via: Truck
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489260
Product Name 8016MRSN Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details