Capital Lighting, Inc. 8012MRPB Bathroom Fixtures-Two Lights 489242

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Brass Weight: 3.92 Product Name: Two Light Bath Vanity UPC: 783209801226 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Brass Weight: 3.92 Product Name: Two Light Bath Vanity UPC: 783209801226 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
8012MRPB Bathroom Fixtures-Two Lights - 489242 - Capital Lighting, Inc.
Columbus, OH, USA
8012MRPB Bathroom Fixtures-Two Lights
489242
8012MRPB Bathroom Fixtures-Two Lights 489242
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Brass Weight: 3.92 Product Name: Two Light Bath Vanity UPC: 783209801226 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 7.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Brass
Weight: 3.92
Product Name: Two Light Bath Vanity
UPC: 783209801226
Category: Bath Vanity
Glass: Marble
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489242
Product Name 8012MRPB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details