Capital Lighting, Inc. 8021WSKB Sconces-Single Glass 489239

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 8.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Kentucky Bronze Weight: 1.98 Product Name: One Light Wall Sconce UPC: 783209802155 Category: Wall Sconce Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 8.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Kentucky Bronze Weight: 1.98 Product Name: One Light Wall Sconce UPC: 783209802155 Category: Wall Sconce Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
8021WSKB Sconces-Single Glass - 489239 - Capital Lighting, Inc.
Columbus, OH, USA
8021WSKB Sconces-Single Glass
489239
8021WSKB Sconces-Single Glass 489239
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 8.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Kentucky Bronze Weight: 1.98 Product Name: One Light Wall Sconce UPC: 783209802155 Category: Wall Sconce Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 8.50
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Kentucky Bronze
Weight: 1.98
Product Name: One Light Wall Sconce
UPC: 783209802155
Category: Wall Sconce
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489239
Product Name 8021WSKB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details