Capital Lighting, Inc. 8025WSKB Sconces-Pocket 489235

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Kentucky Bronze Weight: 1.81 Product Name: One Light Wall Sconce UPC: 783209802568 Category: Wall Sconce Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Kentucky Bronze Weight: 1.81 Product Name: One Light Wall Sconce UPC: 783209802568 Category: Wall Sconce Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
8025WSKB Sconces-Pocket - 489235 - Capital Lighting, Inc.
Columbus, OH, USA
8025WSKB Sconces-Pocket
489235
8025WSKB Sconces-Pocket 489235
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Kentucky Bronze Weight: 1.81 Product Name: One Light Wall Sconce UPC: 783209802568 Category: Wall Sconce Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 4.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Kentucky Bronze
Weight: 1.81
Product Name: One Light Wall Sconce
UPC: 783209802568
Category: Wall Sconce
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489235
Product Name 8025WSKB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details