Capital Lighting, Inc. 8024WSKB Bathroom Fixtures-Four Lights 489231

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Kentucky Bronze Weight: 2.65 Product Name: Four Light Bath Vanity UPC: 783209802469 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Kentucky Bronze Weight: 2.65 Product Name: Four Light Bath Vanity UPC: 783209802469 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
8024WSKB Bathroom Fixtures-Four Lights - 489231 - Capital Lighting, Inc.
Columbus, OH, USA
8024WSKB Bathroom Fixtures-Four Lights
489231
8024WSKB Bathroom Fixtures-Four Lights 489231
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Kentucky Bronze Weight: 2.65 Product Name: Four Light Bath Vanity UPC: 783209802469 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 8.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Kentucky Bronze
Weight: 2.65
Product Name: Four Light Bath Vanity
UPC: 783209802469
Category: Bath Vanity
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489231
Product Name 8024WSKB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details