Capital Lighting, Inc. 21330JFBG Bathroom Fixtures-Four Lights 489229

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 9.75 Extension: 8.5 Bulb Qty: 4 Wattage: 100 Finish: Black Gold Weight: 17 Product Name: Four Light Bath Vanity UPC: 783209070219 Category: Bath Vanity Glass: Java Fog Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 9.75 Extension: 8.5 Bulb Qty: 4 Wattage: 100 Finish: Black Gold Weight: 17 Product Name: Four Light Bath Vanity UPC: 783209070219 Category: Bath Vanity Glass: Java Fog Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21330JFBG Bathroom Fixtures-Four Lights - 489229 - Capital Lighting, Inc.
Columbus, OH, USA
21330JFBG Bathroom Fixtures-Four Lights
489229
21330JFBG Bathroom Fixtures-Four Lights 489229
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 9.75 Extension: 8.5 Bulb Qty: 4 Wattage: 100 Finish: Black Gold Weight: 17 Product Name: Four Light Bath Vanity UPC: 783209070219 Category: Bath Vanity Glass: Java Fog Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 9.75
Extension: 8.5
Bulb
Qty: 4
Wattage: 100
Finish: Black Gold
Weight: 17
Product Name: Four Light Bath Vanity
UPC: 783209070219
Category: Bath Vanity
Glass: Java Fog
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489229
Product Name 21330JFBG Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details