Capital Lighting, Inc. 53009WTSN Mini Pendants-Cable 489223

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2.1 Product Name: One Light Pendant UPC: 783209066915 Category: Mini Pendant Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2.1 Product Name: One Light Pendant UPC: 783209066915 Category: Mini Pendant Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
53009WTSN Mini Pendants-Cable - 489223 - Capital Lighting, Inc.
Columbus, OH, USA
53009WTSN Mini Pendants-Cable
489223
53009WTSN Mini Pendants-Cable 489223
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2.1 Product Name: One Light Pendant UPC: 783209066915 Category: Mini Pendant Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 2.1
Product Name: One Light Pendant
UPC: 783209066915
Category: Mini Pendant
Glass: White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489223
Product Name 53009WTSN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details