Capital Lighting, Inc. 21329JFBG Bathroom Fixtures-Three Lights 489208

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.75 Extension: 8.5 Bulb Qty: 3 Wattage: 100 Finish: Black Gold Weight: 12 Product Name: Three Light Bath Vanity UPC: 783209070202 Category: Bath Vanity Glass: Java Fog Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.75 Extension: 8.5 Bulb Qty: 3 Wattage: 100 Finish: Black Gold Weight: 12 Product Name: Three Light Bath Vanity UPC: 783209070202 Category: Bath Vanity Glass: Java Fog Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21329JFBG Bathroom Fixtures-Three Lights - 489208 - Capital Lighting, Inc.
Columbus, OH, USA
21329JFBG Bathroom Fixtures-Three Lights
489208
21329JFBG Bathroom Fixtures-Three Lights 489208
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.75 Extension: 8.5 Bulb Qty: 3 Wattage: 100 Finish: Black Gold Weight: 12 Product Name: Three Light Bath Vanity UPC: 783209070202 Category: Bath Vanity Glass: Java Fog Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 9.75
Extension: 8.5
Bulb
Qty: 3
Wattage: 100
Finish: Black Gold
Weight: 12
Product Name: Three Light Bath Vanity
UPC: 783209070202
Category: Bath Vanity
Glass: Java Fog
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489208
Product Name 21329JFBG Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details