Capital Lighting, Inc. 21321JFBG Semi-Flush Mts.-Bowl Style 489204

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.00 Bulb Qty: 3 Wattage: 100 Finish: Black Gold Weight: 7 Product Name: Three Light Semi-Flush Mount UPC: 783209070134 Category: Semi-Flush Mount Glass: Java Fog Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.00 Bulb Qty: 3 Wattage: 100 Finish: Black Gold Weight: 7 Product Name: Three Light Semi-Flush Mount UPC: 783209070134 Category: Semi-Flush Mount Glass: Java Fog Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21321JFBG Semi-Flush Mts.-Bowl Style - 489204 - Capital Lighting, Inc.
Columbus, OH, USA
21321JFBG Semi-Flush Mts.-Bowl Style
489204
21321JFBG Semi-Flush Mts.-Bowl Style 489204
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.00 Bulb Qty: 3 Wattage: 100 Finish: Black Gold Weight: 7 Product Name: Three Light Semi-Flush Mount UPC: 783209070134 Category: Semi-Flush Mount Glass: Java Fog Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 14.00
Bulb
Qty: 3
Wattage: 100
Finish: Black Gold
Weight: 7
Product Name: Three Light Semi-Flush Mount
UPC: 783209070134
Category: Semi-Flush Mount
Glass: Java Fog
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489204
Product Name 21321JFBG Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details