Capital Lighting, Inc. 21323JFBG Mid. Chandeliers-Glass Up 489203

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 22.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Gold Weight: 7.63 Product Name: Three Light Chandelier UPC: 783209070158 Category: Mini Chandelier Glass: Java Fog Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 22.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Gold Weight: 7.63 Product Name: Three Light Chandelier UPC: 783209070158 Category: Mini Chandelier Glass: Java Fog Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21323JFBG Mid. Chandeliers-Glass Up - 489203 - Capital Lighting, Inc.
Columbus, OH, USA
21323JFBG Mid. Chandeliers-Glass Up
489203
21323JFBG Mid. Chandeliers-Glass Up 489203
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 22.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Gold Weight: 7.63 Product Name: Three Light Chandelier UPC: 783209070158 Category: Mini Chandelier Glass: Java Fog Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 20.75
Height: 22.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Black Gold
Weight: 7.63
Product Name: Three Light Chandelier
UPC: 783209070158
Category: Mini Chandelier
Glass: Java Fog
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489203
Product Name 21323JFBG Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details