Capital Lighting, Inc. 21326JFBG Mid. Chandeliers-Glass Up 489200

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 34.50 Bulb Qty: 9 Wattage: 60 Finish: Black Gold Weight: 19.4 Product Name: Nine Light Chandelier UPC: 783209070172 Category: Multi-Tier Chandelier Glass: Java Fog Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 34.50 Bulb Qty: 9 Wattage: 60 Finish: Black Gold Weight: 19.4 Product Name: Nine Light Chandelier UPC: 783209070172 Category: Multi-Tier Chandelier Glass: Java Fog Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21326JFBG Mid. Chandeliers-Glass Up - 489200 - Capital Lighting, Inc.
Columbus, OH, USA
21326JFBG Mid. Chandeliers-Glass Up
489200
21326JFBG Mid. Chandeliers-Glass Up 489200
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 34.50 Bulb Qty: 9 Wattage: 60 Finish: Black Gold Weight: 19.4 Product Name: Nine Light Chandelier UPC: 783209070172 Category: Multi-Tier Chandelier Glass: Java Fog Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 34.50
Bulb
Qty: 9
Wattage: 60
Finish: Black Gold
Weight: 19.4
Product Name: Nine Light Chandelier
UPC: 783209070172
Category: Multi-Tier Chandelier
Glass: Java Fog
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489200
Product Name 21326JFBG Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details