Capital Lighting, Inc. 14283EMTT Bathroom Fixtures-Three Lights 489186

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 9.00 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Textured Terra Weight: 21 Product Name: Three Light Bath Vanity UPC: 783209070042 Category: Bath Vanity Glass: Ember Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 9.00 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Textured Terra Weight: 21 Product Name: Three Light Bath Vanity UPC: 783209070042 Category: Bath Vanity Glass: Ember Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
14283EMTT Bathroom Fixtures-Three Lights - 489186 - Capital Lighting, Inc.
Columbus, OH, USA
14283EMTT Bathroom Fixtures-Three Lights
489186
14283EMTT Bathroom Fixtures-Three Lights 489186
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 9.00 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Textured Terra Weight: 21 Product Name: Three Light Bath Vanity UPC: 783209070042 Category: Bath Vanity Glass: Ember Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 9.00
Extension: 10
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Textured Terra
Weight: 21
Product Name: Three Light Bath Vanity
UPC: 783209070042
Category: Bath Vanity
Glass: Ember
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489186
Product Name 14283EMTT Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details