Capital Lighting, Inc. 11041MRSN Mid. Chandeliers-Glass Up 489163

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.50 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Satin Nickel Weight: 19 Product Name: Seven Light Chandelier UPC: 783209020221 Category: Multi-Tier Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.50 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Satin Nickel Weight: 19 Product Name: Seven Light Chandelier UPC: 783209020221 Category: Multi-Tier Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11041MRSN Mid. Chandeliers-Glass Up - 489163 - Capital Lighting, Inc.
Columbus, OH, USA
11041MRSN Mid. Chandeliers-Glass Up
489163
11041MRSN Mid. Chandeliers-Glass Up 489163
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.50 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Satin Nickel Weight: 19 Product Name: Seven Light Chandelier UPC: 783209020221 Category: Multi-Tier Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 27.50
Bulb
Type: Medium
Qty: 7
Wattage: 100
Finish: Satin Nickel
Weight: 19
Product Name: Seven Light Chandelier
UPC: 783209020221
Category: Multi-Tier Chandelier
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489163
Product Name 11041MRSN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details