Capital Lighting, Inc. 11043MRSN Mid. Chandeliers-Glass Down 489160

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 28.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Weight: 14.02 Product Name: Five Light Chandelier UPC: 783209020269 Category: Down Light Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 28.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Weight: 14.02 Product Name: Five Light Chandelier UPC: 783209020269 Category: Down Light Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11043MRSN Mid. Chandeliers-Glass Down - 489160 - Capital Lighting, Inc.
Columbus, OH, USA
11043MRSN Mid. Chandeliers-Glass Down
489160
11043MRSN Mid. Chandeliers-Glass Down 489160
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 28.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Weight: 14.02 Product Name: Five Light Chandelier UPC: 783209020269 Category: Down Light Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 28.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Satin Nickel
Weight: 14.02
Product Name: Five Light Chandelier
UPC: 783209020269
Category: Down Light Chandelier
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489160
Product Name 11043MRSN Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details