Capital Lighting, Inc. 12214FIOI Bathroom Fixtures-Four Lights 489159

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 10.50 Extension: 9.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 11.68 Product Name: Four Light Bath Vanity UPC: 783209027114 Category: Bath Vanity Glass: Frosted Ivory Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 10.50 Extension: 9.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 11.68 Product Name: Four Light Bath Vanity UPC: 783209027114 Category: Bath Vanity Glass: Frosted Ivory Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12214FIOI Bathroom Fixtures-Four Lights - 489159 - Capital Lighting, Inc.
Columbus, OH, USA
12214FIOI Bathroom Fixtures-Four Lights
489159
12214FIOI Bathroom Fixtures-Four Lights 489159
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 10.50 Extension: 9.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 11.68 Product Name: Four Light Bath Vanity UPC: 783209027114 Category: Bath Vanity Glass: Frosted Ivory Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 10.50
Extension: 9.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 11.68
Product Name: Four Light Bath Vanity
UPC: 783209027114
Category: Bath Vanity
Glass: Frosted Ivory
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489159
Product Name 12214FIOI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details