Capital Lighting, Inc. 12217OI/SHD123 Sconces-Single Candle 489154

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.50 Extension: 9.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 1.81 Product Name: One Light Wall Sconce with Shades UPC: 783209067127 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.50 Extension: 9.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 1.81 Product Name: One Light Wall Sconce with Shades UPC: 783209067127 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12217OI/SHD123 Sconces-Single Candle - 489154 - Capital Lighting, Inc.
Columbus, OH, USA
12217OI/SHD123 Sconces-Single Candle
489154
12217OI/SHD123 Sconces-Single Candle 489154
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.50 Extension: 9.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 1.81 Product Name: One Light Wall Sconce with Shades UPC: 783209067127 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.50
Extension: 9.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 1.81
Product Name: One Light Wall Sconce with Shades
UPC: 783209067127
Category: Wall Sconce
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489154
Product Name 12217OI/SHD123 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details