Capital Lighting, Inc. 12028AD Foyer/Hall Lanterns-Open Frame 489129

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 19.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Auburn Dusk Weight: 6.65 Product Name: Three Light Entry Foyer Pendant UPC: 783209069275 Category: Entry Foyer Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 19.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Auburn Dusk Weight: 6.65 Product Name: Three Light Entry Foyer Pendant UPC: 783209069275 Category: Entry Foyer Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12028AD Foyer/Hall Lanterns-Open Frame - 489129 - Capital Lighting, Inc.
Columbus, OH, USA
12028AD Foyer/Hall Lanterns-Open Frame
489129
12028AD Foyer/Hall Lanterns-Open Frame 489129
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 19.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Auburn Dusk Weight: 6.65 Product Name: Three Light Entry Foyer Pendant UPC: 783209069275 Category: Entry Foyer Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 19.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Auburn Dusk
Weight: 6.65
Product Name: Three Light Entry Foyer Pendant
UPC: 783209069275
Category: Entry Foyer Pendant
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489129
Product Name 12028AD Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details