Capital Lighting, Inc. 12212FIOI Sconces-Double Glass 489125

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 13.50 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 5.6 Product Name: Two Light Wall Sconce UPC: 783209027077 Category: Wall Sconce Glass: Frosted Ivory Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 13.50 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 5.6 Product Name: Two Light Wall Sconce UPC: 783209027077 Category: Wall Sconce Glass: Frosted Ivory Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12212FIOI Sconces-Double Glass - 489125 - Capital Lighting, Inc.
Columbus, OH, USA
12212FIOI Sconces-Double Glass
489125
12212FIOI Sconces-Double Glass 489125
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 13.50 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 5.6 Product Name: Two Light Wall Sconce UPC: 783209027077 Category: Wall Sconce Glass: Frosted Ivory Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 13.50
Extension: 8.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 5.6
Product Name: Two Light Wall Sconce
UPC: 783209027077
Category: Wall Sconce
Glass: Frosted Ivory
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489125
Product Name 12212FIOI Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details