Capital Lighting, Inc. 11077FTSN Bathroom Fixtures-Two Lights 489112

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 4.62 Product Name: Two Light Bath Vanity UPC: 783209007345 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 4.62 Product Name: Two Light Bath Vanity UPC: 783209007345 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11077FTSN Bathroom Fixtures-Two Lights - 489112 - Capital Lighting, Inc.
Columbus, OH, USA
11077FTSN Bathroom Fixtures-Two Lights
489112
11077FTSN Bathroom Fixtures-Two Lights 489112
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 4.62 Product Name: Two Light Bath Vanity UPC: 783209007345 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 9.50
Extension: 6.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Satin Nickel
Weight: 4.62
Product Name: Two Light Bath Vanity
UPC: 783209007345
Category: Bath Vanity
Glass: Frosted
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489112
Product Name 11077FTSN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details