Capital Lighting, Inc. 11088SVSN Bathroom Fixtures-Three Lights 489109

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 5.99 Product Name: Three Light Bath Vanity UPC: 783209006355 Category: Bath Vanity Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 5.99 Product Name: Three Light Bath Vanity UPC: 783209006355 Category: Bath Vanity Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11088SVSN Bathroom Fixtures-Three Lights - 489109 - Capital Lighting, Inc.
Columbus, OH, USA
11088SVSN Bathroom Fixtures-Three Lights
489109
11088SVSN Bathroom Fixtures-Three Lights 489109
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 5.99 Product Name: Three Light Bath Vanity UPC: 783209006355 Category: Bath Vanity Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 10.00
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Nickel
Weight: 5.99
Product Name: Three Light Bath Vanity
UPC: 783209006355
Category: Bath Vanity
Glass: Soft Vanilla
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489109
Product Name 11088SVSN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details