Capital Lighting, Inc. 11240SVOI Flush Mounts-Bowl Style 489100

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Oil Rubbed Bronze Weight: 9.48 Product Name: Two Light Flush Mount UPC: 783209022935 Category: Flush Mount Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Oil Rubbed Bronze Weight: 9.48 Product Name: Two Light Flush Mount UPC: 783209022935 Category: Flush Mount Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11240SVOI Flush Mounts-Bowl Style - 489100 - Capital Lighting, Inc.
Columbus, OH, USA
11240SVOI Flush Mounts-Bowl Style
489100
11240SVOI Flush Mounts-Bowl Style 489100
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Oil Rubbed Bronze Weight: 9.48 Product Name: Two Light Flush Mount UPC: 783209022935 Category: Flush Mount Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 7.50
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Oil Rubbed Bronze
Weight: 9.48
Product Name: Two Light Flush Mount
UPC: 783209022935
Category: Flush Mount
Glass: Soft Vanilla
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489100
Product Name 11240SVOI Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details