Capital Lighting, Inc. 102-44 Pendants-Drum Shade 489094

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 26.50 Extension: 3.62 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Product Name: Four Light Pendant UPC: 782042971646 Category: Interior Canopy: 0.683``H Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 26.50 Extension: 3.62 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Product Name: Four Light Pendant UPC: 782042971646 Category: Interior Canopy: 0.683``H Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
102-44 Pendants-Drum Shade - 489094 - Capital Lighting, Inc.
Columbus, OH, USA
102-44 Pendants-Drum Shade
489094
102-44 Pendants-Drum Shade 489094
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 26.50 Extension: 3.62 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Product Name: Four Light Pendant UPC: 782042971646 Category: Interior Canopy: 0.683``H Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 26.50
Extension: 3.62
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Polished Nickel
Product Name: Four Light Pendant
UPC: 782042971646
Category: Interior
Canopy: 0.683``H
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489094
Product Name 102-44 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details