Capital Lighting, Inc. 6095CLBK Exterior -Hanging 489086

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Weight: 10.56 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209609594 Category: Outdoor Hanging Lantern Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Weight: 10.56 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209609594 Category: Outdoor Hanging Lantern Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
6095CLBK Exterior -Hanging - 489086 - Capital Lighting, Inc.
Columbus, OH, USA
6095CLBK Exterior -Hanging
489086
6095CLBK Exterior -Hanging 489086
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Weight: 10.56 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209609594 Category: Outdoor Hanging Lantern Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 20.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Black
Weight: 10.56
Product Name: Three Light Outdoor Hanging Lantern
UPC: 783209609594
Category: Outdoor Hanging Lantern
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489086
Product Name 6095CLBK Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details