Capital Lighting, Inc. 6097CLBK Exterior -Post/Pier Head 489083

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Weight: 5.28 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209609792 Category: Outdoor Pole/Post Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Weight: 5.28 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209609792 Category: Outdoor Pole/Post Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
6097CLBK Exterior -Post/Pier Head - 489083 - Capital Lighting, Inc.
Columbus, OH, USA
6097CLBK Exterior -Post/Pier Head
489083
6097CLBK Exterior -Post/Pier Head 489083
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Weight: 5.28 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209609792 Category: Outdoor Pole/Post Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 18.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Black
Weight: 5.28
Product Name: Three Light Outdoor Pole/Post Lantern
UPC: 783209609792
Category: Outdoor Pole/Post Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489083
Product Name 6097CLBK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details