Capital Lighting, Inc. 2686WSOI Sconces-Single Glass 489065

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 1.87 Product Name: One Light Wall Sconce UPC: 783209020061 Category: Wall Sconce Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 1.87 Product Name: One Light Wall Sconce UPC: 783209020061 Category: Wall Sconce Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2686WSOI Sconces-Single Glass - 489065 - Capital Lighting, Inc.
Columbus, OH, USA
2686WSOI Sconces-Single Glass
489065
2686WSOI Sconces-Single Glass 489065
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 1.87 Product Name: One Light Wall Sconce UPC: 783209020061 Category: Wall Sconce Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 6.50
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 1.87
Product Name: One Light Wall Sconce
UPC: 783209020061
Category: Wall Sconce
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489065
Product Name 2686WSOI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details