Capital Lighting, Inc. 2681MRWT Flush Mounts-Bowl Style 489060

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: White Weight: 5.62 Product Name: Three Light Flush Mount UPC: 783209268234 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: White Weight: 5.62 Product Name: Three Light Flush Mount UPC: 783209268234 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2681MRWT Flush Mounts-Bowl Style - 489060 - Capital Lighting, Inc.
Columbus, OH, USA
2681MRWT Flush Mounts-Bowl Style
489060
2681MRWT Flush Mounts-Bowl Style 489060
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: White Weight: 5.62 Product Name: Three Light Flush Mount UPC: 783209268234 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 4.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: White
Weight: 5.62
Product Name: Three Light Flush Mount
UPC: 783209268234
Category: Flush Mount
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489060
Product Name 2681MRWT Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details