Capital Lighting, Inc. 5852MRTW Flush Mounts-Bowl Style 489057

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Textured White Weight: 1.76 Product Name: Three Light Flush Mount UPC: 783209585232 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Textured White Weight: 1.76 Product Name: Three Light Flush Mount UPC: 783209585232 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
5852MRTW Flush Mounts-Bowl Style - 489057 - Capital Lighting, Inc.
Columbus, OH, USA
5852MRTW Flush Mounts-Bowl Style
489057
5852MRTW Flush Mounts-Bowl Style 489057
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Textured White Weight: 1.76 Product Name: Three Light Flush Mount UPC: 783209585232 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 5.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Textured White
Weight: 1.76
Product Name: Three Light Flush Mount
UPC: 783209585232
Category: Flush Mount
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489057
Product Name 5852MRTW Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details