Capital Lighting, Inc. 2123ICSN Bathroom Fixtures-Four Lights 489045

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 6.17 Product Name: Four Light Bath Vanity UPC: 783209212305 Category: Bath Vanity Glass: Ice Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 6.17 Product Name: Four Light Bath Vanity UPC: 783209212305 Category: Bath Vanity Glass: Ice Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2123ICSN Bathroom Fixtures-Four Lights - 489045 - Capital Lighting, Inc.
Columbus, OH, USA
2123ICSN Bathroom Fixtures-Four Lights
489045
2123ICSN Bathroom Fixtures-Four Lights 489045
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 6.17 Product Name: Four Light Bath Vanity UPC: 783209212305 Category: Bath Vanity Glass: Ice Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 8.00
Extension: 9
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Satin Nickel
Weight: 6.17
Product Name: Four Light Bath Vanity
UPC: 783209212305
Category: Bath Vanity
Glass: Ice
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489045
Product Name 2123ICSN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details