Capital Lighting, Inc. 2120ICPC Sconces-Single Glass 489043

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 1.9 Product Name: One Light Wall Sconce UPC: 783209212039 Category: Wall Sconce Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 1.9 Product Name: One Light Wall Sconce UPC: 783209212039 Category: Wall Sconce Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2120ICPC Sconces-Single Glass - 489043 - Capital Lighting, Inc.
Columbus, OH, USA
2120ICPC Sconces-Single Glass
489043
2120ICPC Sconces-Single Glass 489043
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 1.9 Product Name: One Light Wall Sconce UPC: 783209212039 Category: Wall Sconce Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Chrome
Weight: 1.9
Product Name: One Light Wall Sconce
UPC: 783209212039
Category: Wall Sconce
Glass: Ice
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489043
Product Name 2120ICPC Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details