Capital Lighting, Inc. 2122ICPC Bathroom Fixtures-Three Lights 489042

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 4.5 Product Name: Three Light Bath Vanity UPC: 783209212237 Category: Bath Vanity Glass: Ice Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 4.5 Product Name: Three Light Bath Vanity UPC: 783209212237 Category: Bath Vanity Glass: Ice Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2122ICPC Bathroom Fixtures-Three Lights - 489042 - Capital Lighting, Inc.
Columbus, OH, USA
2122ICPC Bathroom Fixtures-Three Lights
489042
2122ICPC Bathroom Fixtures-Three Lights 489042
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 4.5 Product Name: Three Light Bath Vanity UPC: 783209212237 Category: Bath Vanity Glass: Ice Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 8.00
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Chrome
Weight: 4.5
Product Name: Three Light Bath Vanity
UPC: 783209212237
Category: Bath Vanity
Glass: Ice
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489042
Product Name 2122ICPC Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details