Capital Lighting, Inc. 2858EG Sconces-Double Candle 489037

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 34.00 Extension: 8.5 Bulb Qty: 2 Wattage: 60 Finish: Etruscan Gold Weight: 7.5 Product Name: Two Light Wall Sconce UPC: 783209285804 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 34.00 Extension: 8.5 Bulb Qty: 2 Wattage: 60 Finish: Etruscan Gold Weight: 7.5 Product Name: Two Light Wall Sconce UPC: 783209285804 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2858EG Sconces-Double Candle - 489037 - Capital Lighting, Inc.
Columbus, OH, USA
2858EG Sconces-Double Candle
489037
2858EG Sconces-Double Candle 489037
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 34.00 Extension: 8.5 Bulb Qty: 2 Wattage: 60 Finish: Etruscan Gold Weight: 7.5 Product Name: Two Light Wall Sconce UPC: 783209285804 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 34.00
Extension: 8.5
Bulb
Qty: 2
Wattage: 60
Finish: Etruscan Gold
Weight: 7.5
Product Name: Two Light Wall Sconce
UPC: 783209285804
Category: Wall Sconce
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489037
Product Name 2858EG Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details