Capital Lighting, Inc. 3005CLBK Exterior -Wall Mount 489032

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 1.06 Product Name: One Light Outdoor Wall Mount UPC: 783209300538 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 1.06 Product Name: One Light Outdoor Wall Mount UPC: 783209300538 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
3005CLBK Exterior -Wall Mount - 489032 - Capital Lighting, Inc.
Columbus, OH, USA
3005CLBK Exterior -Wall Mount
489032
3005CLBK Exterior -Wall Mount 489032
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 1.06 Product Name: One Light Outdoor Wall Mount UPC: 783209300538 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 16.50
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 1.06
Product Name: One Light Outdoor Wall Mount
UPC: 783209300538
Category: Outdoor Wall Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489032
Product Name 3005CLBK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details