Capital Lighting, Inc. 3000CLBK Exterior -Wall Mount 489031

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.50 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 2.53 Product Name: One Light Outdoor Wall Mount UPC: 783209300033 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.50 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 2.53 Product Name: One Light Outdoor Wall Mount UPC: 783209300033 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
3000CLBK Exterior -Wall Mount - 489031 - Capital Lighting, Inc.
Columbus, OH, USA
3000CLBK Exterior -Wall Mount
489031
3000CLBK Exterior -Wall Mount 489031
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.50 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 2.53 Product Name: One Light Outdoor Wall Mount UPC: 783209300033 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.50
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 2.53
Product Name: One Light Outdoor Wall Mount
UPC: 783209300033
Category: Outdoor Wall Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489031
Product Name 3000CLBK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details