Capital Lighting, Inc. 5843MRSN Semi-Flush Mts.-Bowl Style 489020

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 4.41 Product Name: Two Light Semi-Flush Mount UPC: 783209584358 Category: Semi-Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 4.41 Product Name: Two Light Semi-Flush Mount UPC: 783209584358 Category: Semi-Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
5843MRSN Semi-Flush Mts.-Bowl Style - 489020 - Capital Lighting, Inc.
Columbus, OH, USA
5843MRSN Semi-Flush Mts.-Bowl Style
489020
5843MRSN Semi-Flush Mts.-Bowl Style 489020
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 4.41 Product Name: Two Light Semi-Flush Mount UPC: 783209584358 Category: Semi-Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 14.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Satin Nickel
Weight: 4.41
Product Name: Two Light Semi-Flush Mount
UPC: 783209584358
Category: Semi-Flush Mount
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489020
Product Name 5843MRSN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details