Capital Lighting, Inc. 4054HOBU Exterior -Wall Mount 489014

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Weight: 6.6 Product Name: One Light Outdoor Wall Lantern UPC: 783209405417 Category: Outdoor Wall Mount Glass: Honey Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Weight: 6.6 Product Name: One Light Outdoor Wall Lantern UPC: 783209405417 Category: Outdoor Wall Mount Glass: Honey Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
4054HOBU Exterior -Wall Mount - 489014 - Capital Lighting, Inc.
Columbus, OH, USA
4054HOBU Exterior -Wall Mount
489014
4054HOBU Exterior -Wall Mount 489014
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Weight: 6.6 Product Name: One Light Outdoor Wall Lantern UPC: 783209405417 Category: Outdoor Wall Mount Glass: Honey Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished
Weight: 6.6
Product Name: One Light Outdoor Wall Lantern
UPC: 783209405417
Category: Outdoor Wall Mount
Glass: Honey
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489014
Product Name 4054HOBU Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details