Capital Lighting, Inc. 4192CLBK Exterior -Wall Mount 489011

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Weight: 8.36 Product Name: Three Light Outdoor Wall Lantern UPC: 783209419292 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Weight: 8.36 Product Name: Three Light Outdoor Wall Lantern UPC: 783209419292 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
4192CLBK Exterior -Wall Mount - 489011 - Capital Lighting, Inc.
Columbus, OH, USA
4192CLBK Exterior -Wall Mount
489011
4192CLBK Exterior -Wall Mount 489011
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Weight: 8.36 Product Name: Three Light Outdoor Wall Lantern UPC: 783209419292 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 23.00
Extension: 12
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Black
Weight: 8.36
Product Name: Three Light Outdoor Wall Lantern
UPC: 783209419292
Category: Outdoor Wall Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489011
Product Name 4192CLBK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details