Capital Lighting, Inc. 5842FIOI Flush Mounts-Bowl Style 489008

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 3.97 Product Name: Three Light Flush Mount UPC: 783209052734 Category: Flush Mount Glass: Frosted Ivory Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 3.97 Product Name: Three Light Flush Mount UPC: 783209052734 Category: Flush Mount Glass: Frosted Ivory Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
5842FIOI Flush Mounts-Bowl Style - 489008 - Capital Lighting, Inc.
Columbus, OH, USA
5842FIOI Flush Mounts-Bowl Style
489008
5842FIOI Flush Mounts-Bowl Style 489008
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 3.97 Product Name: Three Light Flush Mount UPC: 783209052734 Category: Flush Mount Glass: Frosted Ivory Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 6.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 3.97
Product Name: Three Light Flush Mount
UPC: 783209052734
Category: Flush Mount
Glass: Frosted Ivory
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489008
Product Name 5842FIOI Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details