Capital Lighting, Inc. 1160-195 Fans-Light Kits 488889

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old World Product Name: 3 Light 2 Light Cand Kt Category: Light Kit Glass: Iced Etruscan Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old World Product Name: 3 Light 2 Light Cand Kt Category: Light Kit Glass: Iced Etruscan Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
1160-195 Fans-Light Kits - 488889 - Capital Lighting, Inc.
Columbus, OH, USA
1160-195 Fans-Light Kits
488889
1160-195 Fans-Light Kits 488889
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old World Product Name: 3 Light 2 Light Cand Kt Category: Light Kit Glass: Iced Etruscan Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 8.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Old World
Product Name: 3 Light 2 Light Cand Kt
Category: Light Kit
Glass: Iced Etruscan
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 488889
Product Name 1160-195 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details