Capital Lighting, Inc. 1166-801 Fans-Light Kits 488887

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.50 Bulb Type: Spiral CFL Qty: 2 Wattage: 13 Finish: Satin Nickel Product Name: Two Light Faux Alab Cfl Bwl Category: Light Kit Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.50 Bulb Type: Spiral CFL Qty: 2 Wattage: 13 Finish: Satin Nickel Product Name: Two Light Faux Alab Cfl Bwl Category: Light Kit Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
1166-801 Fans-Light Kits - 488887 - Capital Lighting, Inc.
Columbus, OH, USA
1166-801 Fans-Light Kits
488887
1166-801 Fans-Light Kits 488887
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.50 Bulb Type: Spiral CFL Qty: 2 Wattage: 13 Finish: Satin Nickel Product Name: Two Light Faux Alab Cfl Bwl Category: Light Kit Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.50
Bulb
Type: Spiral CFL
Qty: 2
Wattage: 13
Finish: Satin Nickel
Product Name: Two Light Faux Alab Cfl Bwl
Category: Light Kit
Glass: Faux Alabaster
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 488887
Product Name 1166-801 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details