Capital Lighting, Inc. 1158-801 Fans-Light Kits 488852

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 6.50 Bulb Qty: 2 Finish: Toasted Sienna Product Name: Two Light Linen Cfl Bowl Kt Category: Light Kit Glass: Linen Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 6.50 Bulb Qty: 2 Finish: Toasted Sienna Product Name: Two Light Linen Cfl Bowl Kt Category: Light Kit Glass: Linen Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
1158-801 Fans-Light Kits - 488852 - Capital Lighting, Inc.
Columbus, OH, USA
1158-801 Fans-Light Kits
488852
1158-801 Fans-Light Kits 488852
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 6.50 Bulb Qty: 2 Finish: Toasted Sienna Product Name: Two Light Linen Cfl Bowl Kt Category: Light Kit Glass: Linen Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 6.50
Bulb
Qty: 2
Finish: Toasted Sienna
Product Name: Two Light Linen Cfl Bowl Kt
Category: Light Kit
Glass: Linen
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 488852
Product Name 1158-801 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2869538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details