Capital Lighting, Inc. 9860CNB Lamps-Table Lamps 488695

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 35.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cinnabar Weight: 9.8 Product Name: One Light Table Lamp UPC: 014817376395 Category: Lamps Glass: Hard Back Plastic Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 35.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cinnabar Weight: 9.8 Product Name: One Light Table Lamp UPC: 014817376395 Category: Lamps Glass: Hard Back Plastic Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
9860CNB Lamps-Table Lamps - 488695 - Capital Lighting, Inc.
Columbus, OH, USA
9860CNB Lamps-Table Lamps
488695
9860CNB Lamps-Table Lamps 488695
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 35.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cinnabar Weight: 9.8 Product Name: One Light Table Lamp UPC: 014817376395 Category: Lamps Glass: Hard Back Plastic Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 35.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Cinnabar
Weight: 9.8
Product Name: One Light Table Lamp
UPC: 014817376395
Category: Lamps
Glass: Hard Back Plastic
Shipped Via: UPS
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 488695
Product Name 9860CNB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details