Capital Lighting, Inc. 9874ESL Lamps-Table Lamps 488678

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Ebonized Silver Leaf Weight: 8.32 Product Name: One Light Table Lamp UPC: 014817375787 Category: Lamps Glass: Eggshell Shantung Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Ebonized Silver Leaf Weight: 8.32 Product Name: One Light Table Lamp UPC: 014817375787 Category: Lamps Glass: Eggshell Shantung Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
9874ESL Lamps-Table Lamps - 488678 - Capital Lighting, Inc.
Columbus, OH, USA
9874ESL Lamps-Table Lamps
488678
9874ESL Lamps-Table Lamps 488678
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Ebonized Silver Leaf Weight: 8.32 Product Name: One Light Table Lamp UPC: 014817375787 Category: Lamps Glass: Eggshell Shantung Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 30.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Ebonized Silver Leaf
Weight: 8.32
Product Name: One Light Table Lamp
UPC: 014817375787
Category: Lamps
Glass: Eggshell Shantung
Shipped Via: UPS
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 488678
Product Name 9874ESL Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details