Capital Lighting, Inc. 9863TBR Lamps-Table Lamps 488677

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Tudor Brown Weight: 9.2 Product Name: One Light Table Lamp UPC: 014817375886 Category: Lamps Glass: Cream Color Linen Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Tudor Brown Weight: 9.2 Product Name: One Light Table Lamp UPC: 014817375886 Category: Lamps Glass: Cream Color Linen Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
9863TBR Lamps-Table Lamps - 488677 - Capital Lighting, Inc.
Columbus, OH, USA
9863TBR Lamps-Table Lamps
488677
9863TBR Lamps-Table Lamps 488677
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Tudor Brown Weight: 9.2 Product Name: One Light Table Lamp UPC: 014817375886 Category: Lamps Glass: Cream Color Linen Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 33.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Tudor Brown
Weight: 9.2
Product Name: One Light Table Lamp
UPC: 014817375886
Category: Lamps
Glass: Cream Color Linen
Shipped Via: UPS
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 488677
Product Name 9863TBR Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details