Capital Lighting, Inc. 9918SPB/AS Lamps-Table Lamps 488665

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Silver Pearl with Butterflies Weight: 6.6 Product Name: One Light Table Lamp UPC: 014817396836 Category: Lamps Glass: Champagne Silk Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Other
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Silver Pearl with Butterflies Weight: 6.6 Product Name: One Light Table Lamp UPC: 014817396836 Category: Lamps Glass: Champagne Silk Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Other

Suppliers

Company
Product
Description
Supplier Links
9918SPB/AS Lamps-Table Lamps - 488665 - Capital Lighting, Inc.
Columbus, OH, USA
9918SPB/AS Lamps-Table Lamps
488665
9918SPB/AS Lamps-Table Lamps 488665
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Silver Pearl with Butterflies Weight: 6.6 Product Name: One Light Table Lamp UPC: 014817396836 Category: Lamps Glass: Champagne Silk Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Other

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 29.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Silver Pearl with Butterflies
Weight: 6.6
Product Name: One Light Table Lamp
UPC: 014817396836
Category: Lamps
Glass: Champagne Silk
Shipped Via: UPS
Safety Rating: UL
Wire: 72``
Designer: Other

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 488665
Product Name 9918SPB/AS Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details