Capital Lighting, Inc. 9906BUSB Lamps-Table Lamps 488663

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Silver with Black Weight: 8.8 Product Name: One Light Table Lamp UPC: 014817396799 Category: Lamps Glass: Champagne Silk Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Other
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Silver with Black Weight: 8.8 Product Name: One Light Table Lamp UPC: 014817396799 Category: Lamps Glass: Champagne Silk Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Other

Suppliers

Company
Product
Description
Supplier Links
9906BUSB Lamps-Table Lamps - 488663 - Capital Lighting, Inc.
Columbus, OH, USA
9906BUSB Lamps-Table Lamps
488663
9906BUSB Lamps-Table Lamps 488663
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Silver with Black Weight: 8.8 Product Name: One Light Table Lamp UPC: 014817396799 Category: Lamps Glass: Champagne Silk Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Other

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 31.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished Silver with Black
Weight: 8.8
Product Name: One Light Table Lamp
UPC: 014817396799
Category: Lamps
Glass: Champagne Silk
Shipped Via: UPS
Safety Rating: UL
Wire: 72``
Designer: Other

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 488663
Product Name 9906BUSB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details