Capital Lighting, Inc. 9875SLS Lamps-Table Lamps 488649

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 37.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Silver Leaf Sienna Weight: 7.5 Product Name: One Light Table Lamp UPC: 014817376302 Category: Lamps Glass: Biscuit Shantung Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 37.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Silver Leaf Sienna Weight: 7.5 Product Name: One Light Table Lamp UPC: 014817376302 Category: Lamps Glass: Biscuit Shantung Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
9875SLS Lamps-Table Lamps - 488649 - Capital Lighting, Inc.
Columbus, OH, USA
9875SLS Lamps-Table Lamps
488649
9875SLS Lamps-Table Lamps 488649
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 37.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Silver Leaf Sienna Weight: 7.5 Product Name: One Light Table Lamp UPC: 014817376302 Category: Lamps Glass: Biscuit Shantung Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 37.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Silver Leaf Sienna
Weight: 7.5
Product Name: One Light Table Lamp
UPC: 014817376302
Category: Lamps
Glass: Biscuit Shantung
Shipped Via: UPS
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 488649
Product Name 9875SLS Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details