Capital Lighting, Inc. 9876SLS Lamps-Table Lamps 488647

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 32.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Silver Leaf Sienna Weight: 10.32 Product Name: One Light Table Lamp UPC: 014817376319 Category: Lamps Glass: Biscuit Shantung Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 32.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Silver Leaf Sienna Weight: 10.32 Product Name: One Light Table Lamp UPC: 014817376319 Category: Lamps Glass: Biscuit Shantung Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
9876SLS Lamps-Table Lamps - 488647 - Capital Lighting, Inc.
Columbus, OH, USA
9876SLS Lamps-Table Lamps
488647
9876SLS Lamps-Table Lamps 488647
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 32.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Silver Leaf Sienna Weight: 10.32 Product Name: One Light Table Lamp UPC: 014817376319 Category: Lamps Glass: Biscuit Shantung Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 32.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Silver Leaf Sienna
Weight: 10.32
Product Name: One Light Table Lamp
UPC: 014817376319
Category: Lamps
Glass: Biscuit Shantung
Shipped Via: UPS
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 488647
Product Name 9876SLS Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2499662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details