Capital Lighting, Inc. 9921SDLB Lamps-Table Lamps 488637

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Sundance Leaf Weight: 6.6 Product Name: One Light Table Lamp UPC: 014817396867 Category: Lamps Glass: Beige Linen Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Other
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Sundance Leaf Weight: 6.6 Product Name: One Light Table Lamp UPC: 014817396867 Category: Lamps Glass: Beige Linen Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Other

Suppliers

Company
Product
Description
Supplier Links
9921SDLB Lamps-Table Lamps - 488637 - Capital Lighting, Inc.
Columbus, OH, USA
9921SDLB Lamps-Table Lamps
488637
9921SDLB Lamps-Table Lamps 488637
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Sundance Leaf Weight: 6.6 Product Name: One Light Table Lamp UPC: 014817396867 Category: Lamps Glass: Beige Linen Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Other

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 29.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Sundance Leaf
Weight: 6.6
Product Name: One Light Table Lamp
UPC: 014817396867
Category: Lamps
Glass: Beige Linen
Shipped Via: UPS
Safety Rating: UL
Wire: 72``
Designer: Other

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 488637
Product Name 9921SDLB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details