Capital Lighting, Inc. F2341/3GIS Mini Chandeliers-Candle 488636

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 20.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gilded Imperial Silver Weight: 10.2 Product Name: Three Light Mini Chandelier UPC: 014817343281 Category: Chandeliers Shipped Via: UPS Safety Rating: UL Canopy: 5.5``Rd Chain: 60`` Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 20.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gilded Imperial Silver Weight: 10.2 Product Name: Three Light Mini Chandelier UPC: 014817343281 Category: Chandeliers Shipped Via: UPS Safety Rating: UL Canopy: 5.5``Rd Chain: 60`` Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2341/3GIS Mini Chandeliers-Candle - 488636 - Capital Lighting, Inc.
Columbus, OH, USA
F2341/3GIS Mini Chandeliers-Candle
488636
F2341/3GIS Mini Chandeliers-Candle 488636
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 20.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gilded Imperial Silver Weight: 10.2 Product Name: Three Light Mini Chandelier UPC: 014817343281 Category: Chandeliers Shipped Via: UPS Safety Rating: UL Canopy: 5.5``Rd Chain: 60`` Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 20.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Gilded Imperial Silver
Weight: 10.2
Product Name: Three Light Mini Chandelier
UPC: 014817343281
Category: Chandeliers
Shipped Via: UPS
Safety Rating: UL
Canopy: 5.5``Rd
Chain: 60``
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 488636
Product Name F2341/3GIS Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details